Watson-Marlow Fluid Technology Group Bredel Series Hose Pumps Bredel 20

Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications
Description
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

Suppliers

Company
Product
Description
Supplier Links
Bredel Series Hose Pumps - Bredel 20 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Bredel Series Hose Pumps
Bredel 20
Bredel Series Hose Pumps Bredel 20
The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include: Suction lift capability of up to 9.14m (30 feet) Dry running and self-priming Ideal for high viscosity and shear sensitive product No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace Handles abrasive slurries, corrosive acids, gaseous liquids No slippage, allowing true positive displacement for accurate and repeatable metering No ancillary equipment, check valves, sealing water flush systems or run-dry protection required Fully reversible to blow out suction and drain lines safely DuCoNite® versions for challenging applications

The unique direct-couple design of Bredel heavy duty hose pumps combines the small footprint of close-coupled pumps with the reliability and ease of use of long-coupled pumps. The pumps use heavy duty bearings within the pump rotor, eliminating overhung load. The ultra-compact high torque gearing aligns directly to the pump housing and is fully protected by an innovative buffer zone. Key features include:

  • Suction lift capability of up to 9.14m (30 feet)
  • Dry running and self-priming
  • Ideal for high viscosity and shear sensitive product
  • No seals, ball-checks, diaphragms, glands, immersed rotors, stators or pistons to leak, clog, corrode or replace
  • Handles abrasive slurries, corrosive acids, gaseous liquids
  • No slippage, allowing true positive displacement for accurate and repeatable metering
  • No ancillary equipment, check valves, sealing water flush systems or run-dry protection required
  • Fully reversible to blow out suction and drain lines safely
  • DuCoNite® versions for challenging applications
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number Bredel 20
Product Name Bredel Series Hose Pumps
Pump Type Dosing Pump; Metering Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 3.610 GPM (13.68 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details
DC Motor Pumps - MI - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details