Watson-Marlow Fluid Technology Group PROFIBUS Cased Pumps 720BpN

Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ
Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Suppliers

Company
Product
Description
Supplier Links
PROFIBUS Cased Pumps - 720BpN - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
PROFIBUS Cased Pumps
720BpN
PROFIBUS Cased Pumps 720BpN
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads

The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

  • Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements
  • 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • High-efficiency, maintenance-free, brushless DC motor
  • IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 720BpN
Product Name PROFIBUS Cased Pumps
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.001 to 8.806 GPM (0.00 to 33.36 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details