Watson-Marlow Fluid Technology Group Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead 621F/RE

Description
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. RE pumpheads: flow rates up to 19 litre/min (4.9 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using GORE STA-PURE PCS elements: flow rates up to 19 litre/min (4.9 gpm) at 4 bar (60 psi) peak pressure Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard 621VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 77 rpm, 146 rpm and 261 rpm maximum speeds Flow rates from 0.09 litre/min to 19 litre/min (4.9 gpm) Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 621F Fixed speed drives are three-phase powered There is a choice of speeds: 77 rpm and 251 rpm Flow rates from 0.1 litre/min to18 litre/min Other speeds are available on request 621FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 69 rpm and 183 rpm Flow rates to 15.8l/min from each channel 621I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 18.1 litre/min (4.8gpm)
Description
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. RE pumpheads: flow rates up to 19 litre/min (4.9 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using GORE STA-PURE PCS elements: flow rates up to 19 litre/min (4.9 gpm) at 4 bar (60 psi) peak pressure Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard 621VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 77 rpm, 146 rpm and 261 rpm maximum speeds Flow rates from 0.09 litre/min to 19 litre/min (4.9 gpm) Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 621F Fixed speed drives are three-phase powered There is a choice of speeds: 77 rpm and 251 rpm Flow rates from 0.1 litre/min to18 litre/min Other speeds are available on request 621FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 69 rpm and 183 rpm Flow rates to 15.8l/min from each channel 621I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 18.1 litre/min (4.8gpm)

Suppliers

Company
Product
Description
Supplier Links
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead - 621F/RE - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead
621F/RE
Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead 621F/RE
621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads 621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. RE pumpheads: flow rates up to 19 litre/min (4.9 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using GORE STA-PURE PCS elements: flow rates up to 19 litre/min (4.9 gpm) at 4 bar (60 psi) peak pressure Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard 621VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 77 rpm, 146 rpm and 261 rpm maximum speeds Flow rates from 0.09 litre/min to 19 litre/min (4.9 gpm) Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 621F Fixed speed drives are three-phase powered There is a choice of speeds: 77 rpm and 251 rpm Flow rates from 0.1 litre/min to18 litre/min Other speeds are available on request 621FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 69 rpm and 183 rpm Flow rates to 15.8l/min from each channel 621I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 18.1 litre/min (4.8gpm)

621F/RE, 62VI/RE, 621I/RE, 621FX/RE: 0-2 bar IP55 pumps fitted with LoadSure tubing element pumpheads

621 close-coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost.

  • RE pumpheads: flow rates up to 19 litre/min (4.9 gpm) at 2 bar (30 psi) peak pressure
  • RE pumpheads using GORE STA-PURE PCS elements: flow rates up to 19 litre/min (4.9 gpm) at 4 bar (60 psi) peak pressure
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard

621VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching.

  • Varmeca integral inverter offering 10:1 control ratio: 77 rpm, 146 rpm and 261 rpm maximum speeds
  • Flow rates from 0.09 litre/min to 19 litre/min (4.9 gpm)
  • Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option

621F Fixed speed drives are three-phase powered

  • There is a choice of speeds: 77 rpm and 251 rpm
  • Flow rates from 0.1 litre/min to18 litre/min
  • Other speeds are available on request

621FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping.

  • There is a choice of speeds: 69 rpm and 183 rpm
  • Flow rates to 15.8l/min from each channel

621I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed.

  • Inverter can be mounted beside the pump or remotely
  • Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm
  • Flow rates to 18.1 litre/min (4.8gpm)
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 621F/RE
Product Name Close-Coupled Industrial Pump With 620RE Loadsure Element Pumphead
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 30.0 to 60.0 psi (21.09 to 42.18 m of Water)
Liquid Flow 0.003 to 5.016 GPM (0.01 to 19.00 L/min)
Discharge Size 0.252 to 0.669 inch (6.4 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Sealless Magnetic Driven Centrifugal Pumps type NM -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 362.6 psi (255 m of Water)
Media Temperature 464 F (240 C)
View Details
Cadent™ 6 Syringe Pump - 102672 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details