Watson-Marlow Fluid Technology Group Process Pump With 620RE Loadsure Element Pumphead, IP66 620UN/RE

Description
Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. RE pumpheads: flow rates up to 18 l/min at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 litre/min at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. RE pumpheads: flow rates up to 18 l/min at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 litre/min at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 620RE Loadsure Element Pumphead, IP66 - 620UN/RE - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 620RE Loadsure Element Pumphead, IP66
620UN/RE
Process Pump With 620RE Loadsure Element Pumphead, IP66 620UN/RE
Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors. RE pumpheads: flow rates up to 18 l/min at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 litre/min at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads

Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via D-connectors.

  • RE pumpheads: flow rates up to 18 l/min at 2 bar (30 psi) peak pressure
  • RE pumpheads using STA-PURE PCS elements: flow rates up to 18 litre/min at 4 bar (60 psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620SN:

  • Manual control via 9-key display pad
  • Simple calibration to display flow rate
  • MemoDose for accurate single-shot dosing

620UN

As 620SN, plus:

  • Analogue speed control (0-10V or 4-20mA inputs)
  • Remote control via industrial logic with digital status outputs
  • 0-10V or 0-1478Hz analogue speed feedback

620DuN

As 620UN, plus:

  • PIN-secure process protection: two levels of process set-up security
  • Digital network control using RS485
  • Numeric keypad for direct entry of flow and pump settings
  • Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)
  • Wide choice of metric or US flow units
  • Easy calibration for precise metering
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620UN/RE
Product Name Process Pump With 620RE Loadsure Element Pumphead, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.000 to 4.752 GPM (0.00 to 18.00 L/min)
Discharge Size 0.472 to 0.669 inch (12 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
HP Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.026 GPM (0.10 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details