Watson-Marlow Fluid Technology Group 521 Range Of Medium Pressure Close Coupled Pumps 521P/REMC

Description
Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option. 521F Fixed speed drives are three-phase powered Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request
Description
Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option. 521F Fixed speed drives are three-phase powered Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request

Suppliers

Company
Product
Description
Supplier Links
521 Range Of Medium Pressure Close Coupled Pumps - 521P/REMC - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
521 Range Of Medium Pressure Close Coupled Pumps
521P/REMC
521 Range Of Medium Pressure Close Coupled Pumps 521P/REMC
Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option. 521F Fixed speed drives are three-phase powered Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request

Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads

521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost.

  • 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy
  • Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Low rotational speeds greatly increase tube life and system reliability
  • Clutched rotor for rapid, effortless tube loading
  • Rugged, tool-unlockable guard

521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase.

  • Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds
  • Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option.

521F Fixed speed drives are three-phase powered

  • Flow rates from 2.5 ml/min to 4,600 ml/min
  • Other speeds are available on request

521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping

  • There is a choice of speeds: 55 rpm and 183 rpm
  • Flow rates to 860 ml/min from each channel
  • Twin 520R2C pumpheads for balanced flow in two channels

521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding.

  • High torque, reversible four-vane pneumatic motor
  • Variable speed: 5:1, max 257 rpm
  • Flow rates from 11 ml/min to 4,100 ml/min
  • ATEX II 2G (Zone 1) available on request
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 521P/REMC
Product Name 521 Range Of Medium Pressure Close Coupled Pumps
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.003 to 0.412 GPM (0.01 to 1.56 L/min)
Discharge Size 0.126 to 0.252 inch (3.2 to 6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details
LPD Series Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details