Watson-Marlow Fluid Technology Group Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead 521FX/RELC

Description
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REL low-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 4,600ml/min
Description
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REL low-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 4,600ml/min

Suppliers

Company
Product
Description
Supplier Links
Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead - 521FX/RELC - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead
521FX/RELC
Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead 521FX/RELC
Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost. 520REL low-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching. Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping. There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed. Inverter can be mounted beside the pump or remotely Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm Flow rates to 4,600ml/min

Watson-Marlow 521VI/RELC, 521I/RELC, 521F/RELC, 521FX/RELC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads

521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole-life cost.

520REL low-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy

Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings

Low rotational speeds greatly increase tube life and system reliability

Clutched rotor for rapid, effortless tube loading

Rugged, tool-unlockable guard

521VI Varmeca close coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. Control is by a large speed knob and forward/reverse switching.

Varmeca integral inverter offering 10:1 control ratio: 63 rpm, 220 rpm and 275 rpm maximum speeds

Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option

521F Fixed speed drives are three-phase powered

There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm

Flow rates from 2.5 ml/min to 4,600 ml/min

Other speeds are available on request

521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping.

There is a choice of speeds: 55 rpm and 183 rpm

Flow rates to 860 ml/min from each channel

Twin 520R2C pumpheads for balanced flow in two channels

521I Inverter-controlled, variable speed drives include a stand-alone Siemens inverter to control pump speed.

Inverter can be mounted beside the pump or remotely

Three speed ranges: 6-60 rpm; 21-213 rpm; 29-291 rpm

Flow rates to 4,600ml/min

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 521FX/RELC
Product Name Close-Coupled Industrial Pump With 520RELC LoadSure Element Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.003 to 0.948 GPM (0.01 to 3.59 L/min)
Discharge Size 0.126 to 0.378 inch (3.2 to 9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
GHS3JP32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details