Watson-Marlow Fluid Technology Group 521 Range Of Close Coupled Pumps 521F/REHC

Description
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy. Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close-coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered. There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request
Description
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy. Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close-coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered. There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request

Suppliers

Company
Product
Description
Supplier Links
521 Range Of Close Coupled Pumps - 521F/REHC - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
521 Range Of Close Coupled Pumps
521F/REHC
521 Range Of Close Coupled Pumps 521F/REHC
Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost. 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy. Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Low rotational speeds greatly increase tube life and system reliability Clutched rotor for rapid, effortless tube loading Rugged, tool-unlockable guard 521VI Varmeca close-coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase. 275 rpm maximum speeds Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option 521F Fixed speed drives are three-phase powered. There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm Flow rates from 2.5 ml/min to 4,600 ml/min Other speeds are available on request 521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping There is a choice of speeds: 55 rpm and 183 rpm Flow rates to 860 ml/min from each channel Twin 520R2C pumpheads for balanced flow in two channels 521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding. High torque, reversible four-vane pneumatic motor Variable speed: 5:1, max 257 rpm Flow rates from 11 ml/min to 4,100 ml/min ATEX II 2G (Zone 1) available on request

Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads

521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the pumphead features of cased drives, but at the lowest whole life cost.

  • 520REM medium-pressure LoadSure element pumphead features large swept volume with sprung rollers for high accuracy.
  • Chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Low rotational speeds greatly increase tube life and system reliability
  • Clutched rotor for rapid, effortless tube loading
  • Rugged, tool-unlockable guard

521VI Varmeca close-coupled drives bring 10:1 speed control, constant torque output and total reliability to the industrial environment. The drive offers 230V and 400V three-phase power options, plus 110V and 230V single-phase.

  • 275 rpm maximum speeds
  • Stop/forward/reverse control and analogue or digital remote control. There is a PROFIBUS option

521F Fixed speed drives are three-phase powered.

  • There is a choice of speeds: 60 rpm, 213 rpm and 291 rpm
  • Flow rates from 2.5 ml/min to 4,600 ml/min
  • Other speeds are available on request

521FX Duplex fixed speed drives have twin pumpheads allowing two channel pumping

  • There is a choice of speeds: 55 rpm and 183 rpm
  • Flow rates to 860 ml/min from each channel
  • Twin 520R2C pumpheads for balanced flow in two channels

521P Pneumatic, variable speed drives offer 5:1 control ratio. They require a filtered and lubricated 7 bar air supply. An exhaust silencer is fitted and static build-up is prevented by earth bonding.

  • High torque, reversible four-vane pneumatic motor
  • Variable speed: 5:1, max 257 rpm
  • Flow rates from 11 ml/min to 4,100 ml/min
  • ATEX II 2G (Zone 1) available on request
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 521F/REHC
Product Name 521 Range Of Close Coupled Pumps
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.003 to 0.124 GPM (0.01 to 0.47 L/min)
Discharge Size 0.126 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
T4B3S-B /F Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details