Watson-Marlow Fluid Technology Group Heavy Duty Fixed-Speed DC OEM Pump 520VBM/R2

Description
Flow rate at 60Hz up to 5,400 ml/min at 360 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities. New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear.
Description
Flow rate at 60Hz up to 5,400 ml/min at 360 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities. New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fixed-Speed DC OEM Pump - 520VBM/R2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Heavy Duty Fixed-Speed DC OEM Pump
520VBM/R2
Heavy Duty Fixed-Speed DC OEM Pump 520VBM/R2
Flow rate at 60Hz up to 5,400 ml/min at 360 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities. New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear.
  • Flow rate at 60Hz up to 5,400 ml/min at 360 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty
  • Chemical and knock-resistant finish
  • Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities.

New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520VBM/R2
Product Name Heavy Duty Fixed-Speed DC OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.001 to 1.427 GPM (0.00 to 5.40 L/min)
Discharge Size 0.020 to 0.378 inch (0.5000 to 9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
T6B61S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 11.4 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 4.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details