Watson-Marlow Fluid Technology Group Heavy Duty Fixed-Speed DC OEM Pump 520FDM/R2

Description
Flow rates up to 3,450 ml/min at 230 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear. The 520FDM/R2 has been introduced to the 500 series OEM range as a high quality, single channel OEM pump and is made up of a 520R2 spring-loaded pumphead, a DC motor/gearbox and a faceplate. Two ranges are available - 12V or 24V DC supply, each with a choice of four speeds. For 30 to 60 psi operation, a 520R2G pumphead fitted with either Sta-Pure® PCS or Sta-Pure® PFL tubing must be used. The 520R2 pumphead also accepts 2.4mm wall thickness tubing for handling higher viscosity fluids.
Description
Flow rates up to 3,450 ml/min at 230 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear. The 520FDM/R2 has been introduced to the 500 series OEM range as a high quality, single channel OEM pump and is made up of a 520R2 spring-loaded pumphead, a DC motor/gearbox and a faceplate. Two ranges are available - 12V or 24V DC supply, each with a choice of four speeds. For 30 to 60 psi operation, a 520R2G pumphead fitted with either Sta-Pure® PCS or Sta-Pure® PFL tubing must be used. The 520R2 pumphead also accepts 2.4mm wall thickness tubing for handling higher viscosity fluids.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fixed-Speed DC OEM Pump - 520FDM/R2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Heavy Duty Fixed-Speed DC OEM Pump
520FDM/R2
Heavy Duty Fixed-Speed DC OEM Pump 520FDM/R2
Flow rates up to 3,450 ml/min at 230 rpm Clutched rotor for rapid and effortless tube loading Nema 2 protection 24-hour-duty rated, one-year full warranty Chemical and knock-resistant finish Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear. The 520FDM/R2 has been introduced to the 500 series OEM range as a high quality, single channel OEM pump and is made up of a 520R2 spring-loaded pumphead, a DC motor/gearbox and a faceplate. Two ranges are available - 12V or 24V DC supply, each with a choice of four speeds. For 30 to 60 psi operation, a 520R2G pumphead fitted with either Sta-Pure® PCS or Sta-Pure® PFL tubing must be used. The 520R2 pumphead also accepts 2.4mm wall thickness tubing for handling higher viscosity fluids.
  • Flow rates up to 3,450 ml/min at 230 rpm
  • Clutched rotor for rapid and effortless tube loading
  • Nema 2 protection 24-hour-duty rated, one-year full warranty
  • Chemical and knock-resistant finish
  • Accepts six tube bore sizes without adjustment. 2.4mm thick wall tubing for higher pressure or higher viscosities

New 520R2 pumphead features PPS (Polyphenlene sulfide) track and rotor with stainless steel occlusion rollers to resist chemical attack and abrasive wear.

The 520FDM/R2 has been introduced to the 500 series OEM range as a high quality, single channel OEM pump and is made up of a 520R2 spring-loaded pumphead, a DC motor/gearbox and a faceplate. Two ranges are available - 12V or 24V DC supply, each with a choice of four speeds. For 30 to 60 psi operation, a 520R2G pumphead fitted with either Sta-Pure® PCS or Sta-Pure® PFL tubing must be used. The 520R2 pumphead also accepts 2.4mm wall thickness tubing for handling higher viscosity fluids.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520FDM/R2
Product Name Heavy Duty Fixed-Speed DC OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 0.911 GPM (0.00 to 3.45 L/min)
Discharge Size 0.020 to 0.378 inch (0.5000 to 9.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103051-6 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
81 1/2D3-X1 3P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source Electric Motor
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details