Watson-Marlow Fluid Technology Group Pumphead With Twin Offset Tracks For Pulse Free Pumping 505L

Description
505L pumpheads feature twin offset tracks to provide pulse-free flow up to 4.4 liter/min. The 505L pumphead has low inertia stainless steel rollers and twin offset tracks to provide smooth flows using double tube elements, or two individual tubes up to 9.6mm bore with 2.4mm wall thickness. A 505LX extension pumphead can be fitted to provide one additional channel of flow through a double tube element or four separate channels of flow.
Description
505L pumpheads feature twin offset tracks to provide pulse-free flow up to 4.4 liter/min. The 505L pumphead has low inertia stainless steel rollers and twin offset tracks to provide smooth flows using double tube elements, or two individual tubes up to 9.6mm bore with 2.4mm wall thickness. A 505LX extension pumphead can be fitted to provide one additional channel of flow through a double tube element or four separate channels of flow.

Suppliers

Company
Product
Description
Supplier Links
Pumphead With Twin Offset Tracks For Pulse Free Pumping - 505L - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Pumphead With Twin Offset Tracks For Pulse Free Pumping
505L
Pumphead With Twin Offset Tracks For Pulse Free Pumping 505L
505L pumpheads feature twin offset tracks to provide pulse-free flow up to 4.4 liter/min. The 505L pumphead has low inertia stainless steel rollers and twin offset tracks to provide smooth flows using double tube elements, or two individual tubes up to 9.6mm bore with 2.4mm wall thickness. A 505LX extension pumphead can be fitted to provide one additional channel of flow through a double tube element or four separate channels of flow.

505L pumpheads feature twin offset tracks to provide pulse-free flow up to 4.4 liter/min.

The 505L pumphead has low inertia stainless steel rollers and twin offset tracks to provide smooth flows using double tube elements, or two individual tubes up to 9.6mm bore with 2.4mm wall thickness. A 505LX extension pumphead can be fitted to provide one additional channel of flow through a double tube element or four separate channels of flow.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 505L
Product Name Pumphead With Twin Offset Tracks For Pulse Free Pumping
Pump Type Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMC1DE3-X1.5 1P Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 1.000 inch (25.4 mm)
Media Temperature -60 to 300 F (-51 to 149 C)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details