Watson-Marlow Fluid Technology Group Multichannel Cassette Pumphead 505CA

Description
505CA is a multichannel low flow cassette pumphead for flows ranging from 0.6 microliters/min to 42 ml/min. The pumphead is available in 4,8,12 or 16 channels. Pumps can be ganged to acheive 48 channels in a single drive. Flow rates from 0.6 microliters to 42 milliliters per minute Flow adjustment through 20 tube sizes and drive speed up to 170 RPM Fine, lockable 30 turn occlusion scale for fine tuning of flows Flow rates accuracy from 0.5% Single pumpheads from 4 to 16 channels Extension pumpheads to take the pump up to 48 channels Cassettes have a sprung track for ideal flow and pressure performance 8 driven rollers on planetary gear drive for ultra low pulsation Separate dedicated cassette release lever
Description
505CA is a multichannel low flow cassette pumphead for flows ranging from 0.6 microliters/min to 42 ml/min. The pumphead is available in 4,8,12 or 16 channels. Pumps can be ganged to acheive 48 channels in a single drive. Flow rates from 0.6 microliters to 42 milliliters per minute Flow adjustment through 20 tube sizes and drive speed up to 170 RPM Fine, lockable 30 turn occlusion scale for fine tuning of flows Flow rates accuracy from 0.5% Single pumpheads from 4 to 16 channels Extension pumpheads to take the pump up to 48 channels Cassettes have a sprung track for ideal flow and pressure performance 8 driven rollers on planetary gear drive for ultra low pulsation Separate dedicated cassette release lever

Suppliers

Company
Product
Description
Supplier Links
Multichannel Cassette Pumphead - 505CA - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Multichannel Cassette Pumphead
505CA
Multichannel Cassette Pumphead 505CA
505CA is a multichannel low flow cassette pumphead for flows ranging from 0.6 microliters/min to 42 ml/min. The pumphead is available in 4,8,12 or 16 channels. Pumps can be ganged to acheive 48 channels in a single drive. Flow rates from 0.6 microliters to 42 milliliters per minute Flow adjustment through 20 tube sizes and drive speed up to 170 RPM Fine, lockable 30 turn occlusion scale for fine tuning of flows Flow rates accuracy from 0.5% Single pumpheads from 4 to 16 channels Extension pumpheads to take the pump up to 48 channels Cassettes have a sprung track for ideal flow and pressure performance 8 driven rollers on planetary gear drive for ultra low pulsation Separate dedicated cassette release lever

505CA is a multichannel low flow cassette pumphead for flows ranging from 0.6 microliters/min to 42 ml/min. The pumphead is available in 4,8,12 or 16 channels. Pumps can be ganged to acheive 48 channels in a single drive.

  • Flow rates from 0.6 microliters to 42 milliliters per minute
  • Flow adjustment through 20 tube sizes and drive speed up to 170 RPM
  • Fine, lockable 30 turn occlusion scale for fine tuning of flows
  • Flow rates accuracy from 0.5%
  • Single pumpheads from 4 to 16 channels
  • Extension pumpheads to take the pump up to 48 channels
  • Cassettes have a sprung track for ideal flow and pressure performance
  • 8 driven rollers on planetary gear drive for ultra low pulsation
  • Separate dedicated cassette release lever
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 505CA
Product Name Multichannel Cassette Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA128S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details