Watson-Marlow Fluid Technology Group Precision Intrument Quality Single-Channel Pump 400F/R1

Description
Extremely precise flow control in a flexible design Flow rates up to 1000ml/min Wide range of gear motors available Accepts continuous tube in seven standard sizes With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/R1 has a single tube pumphead (choose the 400F/L2 for two individual flow channels). The 400F/R1 offers our widest range of options, allowing you to customize a pump exactly to your application.
Description
Extremely precise flow control in a flexible design Flow rates up to 1000ml/min Wide range of gear motors available Accepts continuous tube in seven standard sizes With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/R1 has a single tube pumphead (choose the 400F/L2 for two individual flow channels). The 400F/R1 offers our widest range of options, allowing you to customize a pump exactly to your application.

Suppliers

Company
Product
Description
Supplier Links
Precision Intrument Quality Single-Channel Pump - 400F/R1 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Precision Intrument Quality Single-Channel Pump
400F/R1
Precision Intrument Quality Single-Channel Pump 400F/R1
Extremely precise flow control in a flexible design Flow rates up to 1000ml/min Wide range of gear motors available Accepts continuous tube in seven standard sizes With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy. The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow. The 400F/R1 has a single tube pumphead (choose the 400F/L2 for two individual flow channels). The 400F/R1 offers our widest range of options, allowing you to customize a pump exactly to your application.
  • Extremely precise flow control in a flexible design
  • Flow rates up to 1000ml/min
  • Wide range of gear motors available
  • Accepts continuous tube in seven standard sizes

With the 400F/L2, the 400F/R1 is our highest precision, instrument quality peristaltic pump for medium flow rates, having a spring-loaded track, which gives superior tube life and flow accuracy.

The tubing occlusion can be adjusted to produce higher pressures. The tracks are machined to precision tolerances, and the rollers are stainless steel with ball bearings. The pump is available with three standard gear motors. The pump accepts continuous tubing with a 1.6 mm wall thickness, in seven bore sizes, allowing the user to precisely match the pump to the required flow.

The 400F/R1 has a single tube pumphead (choose the 400F/L2 for two individual flow channels). The 400F/R1 offers our widest range of options, allowing you to customize a pump exactly to your application.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/R1
Product Name Precision Intrument Quality Single-Channel Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 0.280 GPM (0.00 to 1.06 L/min)
Discharge Size 0.031 to 0.252 inch (0.8000 to 6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Hand Pump KC1-H47PM|Master File - KC1-H47PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details