Watson-Marlow Fluid Technology Group 400F/N2 Two-channel Ultra-compact Pump 400F/N2

Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
Description
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Suppliers

Company
Product
Description
Supplier Links
400F/N2 Two-channel Ultra-compact Pump - 400F/N2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
400F/N2 Two-channel Ultra-compact Pump
400F/N2
400F/N2 Two-channel Ultra-compact Pump 400F/N2
Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.
  • Extremely compact design
  • Flow rates up to 82 ml/min
  • Wide range of gear motors available
  • Tube elements for easy loading

The 400F/N pump has premium features at an economical price. The pump shaft is supported by ball bearings which ensures a long gear motor life. The pump uses tube elements with barbed fittings for easy tube loading, and connection to transfer tubes. The tube is completely enclosed in the pumping chamber.

The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/N2
Product Name 400F/N2 Two-channel Ultra-compact Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
HZV Multistage Submerged Centrifugal Pumps -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 2201.433 GPM (8338.76 L/min)
View Details