Watson-Marlow Fluid Technology Group Compact Instrument-quality Three-channel Pump 400F/DM3

Description
Extremely compact design Flow rates up to 36 ml/min Wide range of gear motors available Accepts standard three-bridge color-coded auto-analysis tube elements available in 19 sizes The 400F/DM3 is a standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow.
Description
Extremely compact design Flow rates up to 36 ml/min Wide range of gear motors available Accepts standard three-bridge color-coded auto-analysis tube elements available in 19 sizes The 400F/DM3 is a standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow.

Suppliers

Company
Product
Description
Supplier Links
Compact Instrument-quality Three-channel Pump - 400F/DM3 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Compact Instrument-quality Three-channel Pump
400F/DM3
Compact Instrument-quality Three-channel Pump 400F/DM3
Extremely compact design Flow rates up to 36 ml/min Wide range of gear motors available Accepts standard three-bridge color-coded auto-analysis tube elements available in 19 sizes The 400F/DM3 is a standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow.
  • Extremely compact design
  • Flow rates up to 36 ml/min
  • Wide range of gear motors available
  • Accepts standard three-bridge color-coded auto-analysis tube elements available in 19 sizes

The 400F/DM3 is a standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures.

The pump is available with four standard gear motors. Each one is extremely small in size and has low power requirements. The pump accepts standard manifold tube elements, with three color-coded stops. The tubing is available in 20 bore sizes, allowing the user to precisely match the pump to the required flow.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/DM3
Product Name Compact Instrument-quality Three-channel Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMa 12.6 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 7.00 HP
View Details
Water Pump - 72888804 - Radwell International
Haskel International LLC
Specs
Media Water Pump
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details