Watson-Marlow Fluid Technology Group 400A Compact Single Channel Pump 400F/A

Description
The smallest peristaltic pump in the market! Instrument quality in previously unseen size :31 x 48 mm (1.2”x 1.9”) Flow rates from 30 µl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements If you don’t find exactly what you are looking for in this information, a customized product could be the solution. These pumps can be supplied without a drive or with alternative drives and gear ratios, for alternative tube sizes, in alternative colors or materials, fitted on a customized mounting panel and more.
Description
The smallest peristaltic pump in the market! Instrument quality in previously unseen size :31 x 48 mm (1.2”x 1.9”) Flow rates from 30 µl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements If you don’t find exactly what you are looking for in this information, a customized product could be the solution. These pumps can be supplied without a drive or with alternative drives and gear ratios, for alternative tube sizes, in alternative colors or materials, fitted on a customized mounting panel and more.

Suppliers

Company
Product
Description
Supplier Links
400A Compact Single Channel Pump - 400F/A - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
400A Compact Single Channel Pump
400F/A
400A Compact Single Channel Pump 400F/A
The smallest peristaltic pump in the market! Instrument quality in previously unseen size :31 x 48 mm (1.2”x 1.9”) Flow rates from 30 µl/min to 30 ml/min Precision dispenses down to one microliter Combines easy tube loading with safe closed design Spring loaded track for presicion and extended tube life Connects to virtually any motor For 0.85 mm tube wall thickness Tube holder for continuous tubing or for use with tube elements If you don’t find exactly what you are looking for in this information, a customized product could be the solution. These pumps can be supplied without a drive or with alternative drives and gear ratios, for alternative tube sizes, in alternative colors or materials, fitted on a customized mounting panel and more.
  • The smallest peristaltic pump in the market!
  • Instrument quality in previously unseen size :31 x 48 mm
    (1.2”x 1.9”)
  • Flow rates from 30 µl/min to 30 ml/min
  • Precision dispenses down to one microliter
  • Combines easy tube loading with safe closed design
  • Spring loaded track for presicion and extended tube life
  • Connects to virtually any motor
  • For 0.85 mm tube wall thickness
  • Tube holder for continuous tubing or for use with tube elements

If you don’t find exactly what you are looking for in this information, a customized product could be the solution.

These pumps can be supplied without a drive or with alternative drives and gear ratios, for alternative tube sizes, in alternative colors or materials, fitted on a customized mounting panel and more.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400F/A
Product Name 400A Compact Single Channel Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.10 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 20.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details