Watson-Marlow Fluid Technology Group Compact High Quality PMDC OEM Pump 313FDP/D

Description
Flow rates up to 1,250 ml/min at 250 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping The 313FDP/D comprises a 313D three-roller pumphead, compact high quality permanent magnet DC motor and mounting plate. The 313FDP/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Two ranges are available 12V or 24V DC supply each with a choice of three speeds to match your application - 50, 100 or 250 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.
Description
Flow rates up to 1,250 ml/min at 250 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping The 313FDP/D comprises a 313D three-roller pumphead, compact high quality permanent magnet DC motor and mounting plate. The 313FDP/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Two ranges are available 12V or 24V DC supply each with a choice of three speeds to match your application - 50, 100 or 250 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.

Suppliers

Company
Product
Description
Supplier Links
Compact High Quality PMDC OEM Pump - 313FDP/D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Compact High Quality PMDC OEM Pump
313FDP/D
Compact High Quality PMDC OEM Pump 313FDP/D
Flow rates up to 1,250 ml/min at 250 rpm Flip-top rapid loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One year warranty Extension pumpheads for multi-channel pumping The 313FDP/D comprises a 313D three-roller pumphead, compact high quality permanent magnet DC motor and mounting plate. The 313FDP/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Two ranges are available 12V or 24V DC supply each with a choice of three speeds to match your application - 50, 100 or 250 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.
  • Flow rates up to 1,250 ml/min at 250 rpm
  • Flip-top rapid loading 313D or 314D pumphead
  • 2.4mm wall tube pumpheads available for higher pressures
  • Rated for 24 hour duty
  • One year warranty
  • Extension pumpheads for multi-channel pumping

The 313FDP/D comprises a 313D three-roller pumphead, compact high quality permanent magnet DC motor and mounting plate. The 313FDP/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater.

Two ranges are available 12V or 24V DC supply each with a choice of three speeds to match your application - 50, 100 or 250 rpm. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 313FDP/D
Product Name Compact High Quality PMDC OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.330 GPM (1.25 L/min)
Discharge Size 0.020 to 0.315 inch (0.5000 to 8 mm)
HP 0.01 to 0.04 HP
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
14C20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6BP-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 5.36 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details