Watson-Marlow Fluid Technology Group 12V DC OEM Pump 313FDC/D

Description
Maximum flow rate 1,100ml/min at 220rpm Flip-top easy-loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One-year warranty Extension pumpheads for multi-channel pumping The 313FDC/D comprises a 313D three roller pumphead for higher flow rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Up to five extension pumpheads snap fit directly behind the first pumphead for multi-channel applications, depending on the tube sizes and the power of the drive.
Description
Maximum flow rate 1,100ml/min at 220rpm Flip-top easy-loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One-year warranty Extension pumpheads for multi-channel pumping The 313FDC/D comprises a 313D three roller pumphead for higher flow rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Up to five extension pumpheads snap fit directly behind the first pumphead for multi-channel applications, depending on the tube sizes and the power of the drive.

Suppliers

Company
Product
Description
Supplier Links
12V DC OEM Pump - 313FDC/D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
12V DC OEM Pump
313FDC/D
12V DC OEM Pump 313FDC/D
Maximum flow rate 1,100ml/min at 220rpm Flip-top easy-loading 313D or 314D pumphead 2.4mm wall tube pumpheads available for higher pressures Rated for 24 hour duty One-year warranty Extension pumpheads for multi-channel pumping The 313FDC/D comprises a 313D three roller pumphead for higher flow rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Up to five extension pumpheads snap fit directly behind the first pumphead for multi-channel applications, depending on the tube sizes and the power of the drive.
  • Maximum flow rate 1,100ml/min at 220rpm
  • Flip-top easy-loading 313D or 314D pumphead
  • 2.4mm wall tube pumpheads available for higher pressures
  • Rated for 24 hour duty
  • One-year warranty
  • Extension pumpheads for multi-channel pumping

The 313FDC/D comprises a 313D three roller pumphead for higher flow rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater.

Up to five extension pumpheads snap fit directly behind the first pumphead for multi-channel applications, depending on the tube sizes and the power of the drive.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 313FDC/D
Product Name 12V DC OEM Pump
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.291 GPM (1.10 L/min)
Discharge Size 0.312 inch (7.94 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details