Watson-Marlow Fluid Technology Group Manual Control Variable Speed Cassette Pump 205S/CA

Description
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.
Description
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

Suppliers

Company
Product
Description
Supplier Links
Manual Control Variable Speed Cassette Pump - 205S/CA - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Manual Control Variable Speed Cassette Pump
205S/CA
Manual Control Variable Speed Cassette Pump 205S/CA
The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlle d servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function. Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes. 0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

The 200 series multi-channel scientific pumps provide high-precision pulsation-free pumping. Two pump models are available, the 205S/CA manual control variable speed pump, and the 205U/CA auto and manual control variable speed pump. Both are fitted with tachometer-controlled servo-quality DC motors for precise speed control. A keypad lock prevents tampering or accidental changes and there is a maximum high speed priming function.

Flow control for each individual channel is provided by multi-turn "click-stop" pressure adjustment on each cassette. The 205CA pumphead with its snap-fit cassettes and sprung track is factory-set for standard applications,but lockable occlusion adjustment allows settings to be optimised when necessary and, uniquely, remain undisturbed during tube changes. 205CA pumpheads accept manifold pump tubing in six different materials and nineteen sizes.

0-5V DC tachometer output for speed monitoring, 5V auxiliary output for motor run indication. Remote low voltage, or TTL (PLC compatible) control of start/stop and direction. Selectable dual voltage 100-120V or 220-240V 50/60Hz operation.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 205S/CA
Product Name Manual Control Variable Speed Cassette Pump
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Liquid Flow 0.000 to 0.006 GPM (0.00 to 0.02 L/min)
Discharge Size 0.005 to 0.110 inch (0.1300 to 2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details