Watson-Marlow Fluid Technology Group Benchtop Pumps With 400DM2 Twin Channel Pumphead 120U/DM2

Description
The Watson-Marlow 120S/DM2 and 120U/DM2 pumps comprise a 400DM2 twin-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79mm internal diameter. The pump gives flow rates up to 36 ml/min. 120 pumps have a compact footprint, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-100 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-100 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. Flow rates 0.0001 to 36 ml/min at 2 bar (30 psi). Compact footprint requires minimal benchtop space Superior speed control up to 1,000:1, ±1% set speed accuracy, repeatable flow 400DM2 two channel pumphead accepts three-bridge manifold tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The new 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 1,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.
Description
The Watson-Marlow 120S/DM2 and 120U/DM2 pumps comprise a 400DM2 twin-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79mm internal diameter. The pump gives flow rates up to 36 ml/min. 120 pumps have a compact footprint, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-100 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-100 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. Flow rates 0.0001 to 36 ml/min at 2 bar (30 psi). Compact footprint requires minimal benchtop space Superior speed control up to 1,000:1, ±1% set speed accuracy, repeatable flow 400DM2 two channel pumphead accepts three-bridge manifold tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The new 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 1,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Suppliers

Company
Product
Description
Supplier Links
Benchtop Pumps With 400DM2 Twin Channel Pumphead - 120U/DM2 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Benchtop Pumps With 400DM2 Twin Channel Pumphead
120U/DM2
Benchtop Pumps With 400DM2 Twin Channel Pumphead 120U/DM2
The Watson-Marlow 120S/DM2 and 120U/DM2 pumps comprise a 400DM2 twin-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79mm internal diameter. The pump gives flow rates up to 36 ml/min. 120 pumps have a compact footprint, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-100 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-100 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. Flow rates 0.0001 to 36 ml/min at 2 bar (30 psi). Compact footprint requires minimal benchtop space Superior speed control up to 1,000:1, ±1% set speed accuracy, repeatable flow 400DM2 two channel pumphead accepts three-bridge manifold tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process. Single-use systems The new 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds. Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 1,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

The Watson-Marlow 120S/DM2 and 120U/DM2 pumps comprise a 400DM2 twin-channel pumphead powered by a 120 variable speed or automatic drive. The pumphead accepts 0.8mm wall, three-bridge manifold tubing in sizes from 0.13 to 2.79mm internal diameter. The pump gives flow rates up to 36 ml/min.

120 pumps have a compact footprint, saving valuable space in cleanroom, LAF and biosafety cabinet installations.

120U: 0.1-100 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock.

120S: Manual control, 1-100 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock.

Flow rates 0.0001 to 36 ml/min at 2 bar (30 psi).

  • Compact footprint requires minimal benchtop space
  • Superior speed control up to 1,000:1, ±1% set speed accuracy, repeatable flow
  • 400DM2 two channel pumphead accepts three-bridge manifold tubing only
  • Efficient and intuitive to use, requiring minimal key presses
  • Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection
  • Maintenance-free, brushless DC motor
  • Three year warranty

Fermentation The 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimise your process.

Single-use systems The new 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds.

Process validation The biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 1,000:1 speed range, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 120U/DM2
Product Name Benchtop Pumps With 400DM2 Twin Channel Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.000 to 0.010 GPM (0.00 to 0.04 L/min)
Discharge Size 0.005 to 0.110 inch (0.1300 to 2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Micro Gear Pumps - 0.25 - 0.5 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2755.7 to 3335.9 psi (1937 to 2345 m of Water)
Power Source NoSourceIncluded
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details