Watson-Marlow Fluid Technology Group Benchtop Pumps With 114DC Flip Top Single Channel Pumphead 120S/DV

Description
The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120F: available in five fixed flow rate versions: 10, 17, 31, 52 and 220 rpm. Flow rates 0.001 to 170 ml/min at 2 bar (30psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow 114DV single-channel, flip-top pumphead accepts continuous tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation the 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimize your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds, with tubing automatically clamped and tensioned to ensure repeatable performance. Process validation the biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range and a selection of USP Class VI tubes, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.
Description
The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120F: available in five fixed flow rate versions: 10, 17, 31, 52 and 220 rpm. Flow rates 0.001 to 170 ml/min at 2 bar (30psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow 114DV single-channel, flip-top pumphead accepts continuous tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation the 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimize your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds, with tubing automatically clamped and tensioned to ensure repeatable performance. Process validation the biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range and a selection of USP Class VI tubes, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Suppliers

Company
Product
Description
Supplier Links
Benchtop Pumps With 114DC Flip Top Single Channel Pumphead - 120S/DV - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Benchtop Pumps With 114DC Flip Top Single Channel Pumphead
120S/DV
Benchtop Pumps With 114DC Flip Top Single Channel Pumphead 120S/DV
The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min. 120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations. 120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock. 120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock. 120F: available in five fixed flow rate versions: 10, 17, 31, 52 and 220 rpm. Flow rates 0.001 to 170 ml/min at 2 bar (30psi) Compact footprint requires minimal benchtop space Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow 114DV single-channel, flip-top pumphead accepts continuous tubing only Efficient and intuitive to use, requiring minimal key presses Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection Maintenance-free, brushless DC motor Three year warranty Fermentation the 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimize your process. Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds, with tubing automatically clamped and tensioned to ensure repeatable performance. Process validation the biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range and a selection of USP Class VI tubes, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

The Watson-Marlow 120U/DV 120S/DV and 120F/DV, comprise a 114DV flip-top pumphead powered by a 120 fixed speed, variable speed or automatic drive. The pumphead accepts 1.6mm wall thickness tubing in a choice of five materials in sizes from 0.5 to 4.8mm internal diameter. The flip-top loading mechanism allows tube loading in seconds. The pumps give flow rates up to 170 ml/min.

120 pumps are small and stackable, saving valuable space in cleanroom, LAF and biosafety cabinet installations.

120U: 0.1-200 rpm in 0.1 rpm increments. Manual remote control or automatic control via 4-20mA or 0-10V inputs. Speed scrolling, priming and keypad lock.

120S: Manual control, 1-200 rpm in 1 rpm increments. Speed scrolling, priming and keypad lock.

120F: available in five fixed flow rate versions: 10, 17, 31, 52 and 220 rpm.

Flow rates 0.001 to 170 ml/min at 2 bar (30psi)

  • Compact footprint requires minimal benchtop space
  • Superior speed control up to 2,000:1, ±1% set speed accuracy, repeatable flow
  • 114DV single-channel, flip-top pumphead accepts continuous tubing only
  • Efficient and intuitive to use, requiring minimal key presses
  • Smooth, wipedown case with no sharp edges to tear gloves and no bug traps. IP31 ingress protection
  • Maintenance-free, brushless DC motor
  • Three year warranty

Fermentation the 120 is the perfect pump for maximising yield in fermentation and cell culture applications. Ultra-compact and stackable for multiple feeds such as pH control, antifoam, nutrient and buffer addition, the 120 offers the ideal combination of size and technology to optimize your process.

Single-use systems The 120 pump is perfectly suited to single-use systems where no contamination can be accepted. Error-free tube change takes only seconds, with tubing automatically clamped and tensioned to ensure repeatable performance.

Process validation the biopharm process requires accurate and repeatable pumping which is easy to validate. With an exceptional 2,000:1 speed range and a selection of USP Class VI tubes, the 120 delivers the flexibility and purity so vital to drug trials. A keypad lock secures your pumping parameters for constant and repeatable performance.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 120S/DV
Product Name Benchtop Pumps With 114DC Flip Top Single Channel Pumphead
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.000 to 0.045 GPM (0.00 to 0.17 L/min)
Discharge Size 0.020 to 0.189 inch (0.5000 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Screw Pumps - SPB Series Double Pump Station for Fuel Oil - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 to 580.2 psi (163 to 408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details
22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details