Watson-Marlow Fluid Technology Group 114 Economy Drive Pumps 114FD

Description
The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small compact size and robust design Pumphead accepts seven bore sizes of tubing for flows up to 300ml/min Reliable performance without operator adjustments Automatic tube stretch for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation Robust iron-core, carbon brush motor design
Description
The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small compact size and robust design Pumphead accepts seven bore sizes of tubing for flows up to 300ml/min Reliable performance without operator adjustments Automatic tube stretch for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation Robust iron-core, carbon brush motor design

Suppliers

Company
Product
Description
Supplier Links
114 Economy Drive Pumps - 114FD - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
114 Economy Drive Pumps
114FD
114 Economy Drive Pumps 114FD
The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish. 3 gear ratios for 350, 190 or 60rpm Small compact size and robust design Pumphead accepts seven bore sizes of tubing for flows up to 300ml/min Reliable performance without operator adjustments Automatic tube stretch for high accuracy and repetitive flow Spring-loaded operation for good pressure control Four roller pumphead, low pulsation Robust iron-core, carbon brush motor design

The 114FD OEM pumps offer a product range for intermittent use or lighter applications. The pumps are reversible and come in 12V DC and 24V DC versions with a choice of speeds. They are extremely easy to use and are compact and stylish.

  • 3 gear ratios for 350, 190 or 60rpm
  • Small compact size and robust design
  • Pumphead accepts seven bore sizes of tubing for flows up to 300ml/min
  • Reliable performance without operator adjustments
  • Automatic tube stretch for high accuracy and repetitive flow
  • Spring-loaded operation for good pressure control
  • Four roller pumphead, low pulsation
  • Robust iron-core, carbon brush motor design
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 114FD
Product Name 114 Economy Drive Pumps
Pump Type Peristaltic Pump; Positive Displacement Pump
Liquid Flow 0.000 to 0.079 GPM (0.00 to 0.30 L/min)
Discharge Size 0.020 to 0.189 inch (0.5000 to 4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Underground Pump Station - Custom Series - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 6000.000 GPM (22727.27 L/min)
HP 1.50 to 300.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PXF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 435.1 psi (306 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details