Watson Marlow Pumps Group Process Pump With 520REH LoadSure Element Pumphead, NEMA 2 050.7161.EHA

Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
Description
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 520REH LoadSure Element Pumphead, NEMA 2 - 050.7161.EHA - Watson Marlow Pumps Group
Wilmington, MA, USA
Process Pump With 520REH LoadSure Element Pumphead, NEMA 2
050.7161.EHA
Process Pump With 520REH LoadSure Element Pumphead, NEMA 2 050.7161.EHA
Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1 turndown, 0.1% set speed accuracy Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock Manual control with comprehensive flow rate calibration by volume or weight Value for life:the lowest cost of ownership Inputs: Analog 0-10V / 4-20mA software configurable and calibrated Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic RS232 network control of up to 32 pumps - PROFIBUS DP now available Outputs: 4 relay outputs, up to 30V and 30W, user configured Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output Run time counter for enhanced process monitoring Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated A Watson-Marlow Value for life pump with five year warranty. Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required. The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.
  • Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements
  • 520REL pumphead features large swept volume with sprung rollers for high accuracy
  • Brushless motor, 2200:1 turndown, 0.1% set speed accuracy
  • Large speed/flow display and easy to use tactile membrane keypad. Incorporates keypad lock
  • Manual control with comprehensive flow rate calibration by volume or weight
  • Value for life:the lowest cost of ownership
  • Inputs: Analog 0-10V / 4-20mA software configurable and calibrated
  • Speed scaling by keypad or second analog input for drop in replacement of diaphragm pumps
  • Inputs: 4 pump status inputs all accepting 5V TTL or 24V industrial logic
  • RS232 network control of up to 32 pumps - PROFIBUS DP now available
  • Outputs: 4 relay outputs, up to 30V and 30W, user configured
  • Outputs: 0-10V, 4-20mA analog or 0-1258Hz speed indication output
  • Run time counter for enhanced process monitoring
  • Dual voltage, 115V/230V 50/60Hz and 24 hour duty rated

A Watson-Marlow Value for life pump with five year warranty.

Fitted as standard with the 520REL LoadSure element pumphead which features a large swept volume with sprung stainless steel rollers for high accuracy. Low rotational speeds greatly increase tube life and system reliability. LoadSure elements fit into position for simple, error-free tube loading: optimum performance every time. Using the patented LoadSure D-connectors and easy-grip clutched rotor, the element can be changed in under one minute: simplicity itself, no special skills required.

The revolutionary 520REL LoadSure pumphead, taking Watson-Marlow benefits to thousands more industrial and sanitary applications.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number 050.7161.EHA
Product Name Process Pump With 520REH LoadSure Element Pumphead, NEMA 2
Pump Type Peristaltic Pump
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details
Two Stage Gas Booster - AGT Models - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 1250.0 to 25000.0 psi (879 to 17577 m of Water)
Power Source Air or Pneumatic
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details