Watlow® Thermocouple Noble Metal

Description
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.
Description
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Thermocouple
Noble Metal
Thermocouple Noble Metal
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Technical Specifications

  Watlow®
Product Category Thermocouple Elements
Product Number Noble Metal
Product Name Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8140134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details