Watlow® Thermocouple Large Diameter Rigid Sheath (Style 40)

Description
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.
Description
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Suppliers

Company
Product
Description
Supplier Links
St. Louis, MO, USA
Thermocouple
Large Diameter Rigid Sheath (Style 40)
Thermocouple Large Diameter Rigid Sheath (Style 40)
Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Watlow provides more than 80 years of manufacturing, research and quality for your temperature sensing needs. A tremendous stock of general application, mineral insulated, base and noble metal thermocouples are available. Hundreds of thermocouples are available as part of our Rapid Ship sensor program. These sensors are shipped directly to you in one or two days. Watlow also has three new surface temperature sensors. The MICROCOIL™, radio frequency thermocouple probe and true surface thermocouples all incorporate isothermal physical principles to achieve superior surface temperature measurement. The isothermal design provides accurate sensing because the areas of the temperature sensor that are exposed to normal process variances are positioned outside the thermal gradient.

Technical Specifications

  Watlow®
Product Category Temperature Indicators
Product Number Large Diameter Rigid Sheath (Style 40)
Product Name Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details