Waterloo Healthcare 5 Drawer Tall Lightweight Aluminum Crash Cart UTBLA-33669-ELB

Description
Waterloo Healthcare's 5 Drawer Tall Crash Cart . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3" - 3" - 6" - 6" - 9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 Vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • Exterior comes standard in three colors: Red, Blue or Light Gray. • ABS cutaway plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.
Description
Waterloo Healthcare's 5 Drawer Tall Crash Cart . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3" - 3" - 6" - 6" - 9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 Vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • Exterior comes standard in three colors: Red, Blue or Light Gray. • ABS cutaway plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Suppliers

Company
Product
Description
Supplier Links
5 Drawer Tall Lightweight Aluminum Crash Cart - UTBLA-33669-ELB - Waterloo Healthcare
Phoenix, AZ, USA
5 Drawer Tall Lightweight Aluminum Crash Cart
UTBLA-33669-ELB
5 Drawer Tall Lightweight Aluminum Crash Cart UTBLA-33669-ELB
Waterloo Healthcare's 5 Drawer Tall Crash Cart . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3" - 3" - 6" - 6" - 9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 Vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • Exterior comes standard in three colors: Red, Blue or Light Gray. • ABS cutaway plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Waterloo Healthcare's 5 Drawer Tall Crash Cart . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels.
Drawer Configuration from top down: 3" - 3" - 6" - 6" - 9"
Standard Features:
• The patented U-DivideTM Divider System included in every drawer!
• New dual pull-out shelves provide additional work surface on both sides of the cart.
• Antimicrobial properties built-in to protect portions of the product.
• 4 Vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes.
• 2 side mounting panels to assist in placement of accessories.
• Dual push handles.
• Exterior comes standard in three colors: Red, Blue or Light Gray.
• ABS cutaway plastic top minimizes wrist strain when writing or working on the cart’s surface.
• Centralized locking with 5 available options.
• Ability to configure drawers to fit individual needs at no additional charge.
• 5” Premium easy roll casters. (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking.
• Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping.
• Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Supplier's Site

Technical Specifications

  Waterloo Healthcare
Product Category Material Handling Carts and Trucks
Product Number UTBLA-33669-ELB
Product Name 5 Drawer Tall Lightweight Aluminum Crash Cart
Cart / Truck Type 5 Drawer Crash
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Platform Trolleys - 8517537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Material Steel
Length 32 inch (820 mm)
View Details