RS Components, Ltd. Platform Trolleys 8517537

Description
Hydraulic Platform Truck 300kg
Request a Quote
Description
Hydraulic Platform Truck 300kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 8517537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
8517537
Platform Trolleys 8517537
Hydraulic Platform Truck 300kg

Hydraulic Platform Truck 300kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 8517537
Product Name Platform Trolleys
Capacity 662 lbs (300 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Trucks - 6843853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 5512 lbs (2500 kg)
View Details
Trolleys - 7938713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1102 lbs (500 kg)
Material Steel
Width 2 to 9 inch (50 to 220 mm)
View Details
Trolleys - 217944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 33 lbs (15 kg)
View Details
Platform Trolleys - 2837105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 662 lbs (300 kg)
Width 19 inch (480 mm)
View Details