Waterloo Healthcare 3 Drawer Steel Crash Cart USRLU-499-RED

Description
Waterloo Healthcare's 3 Drawer Crash Cart. Steel Construction with 4 choices for Locking Options and 16 colors to choose from. Drawer Configuration from top: 4" - 9" - 9" Standard Features: • Antimicrobial properties built-in to protect portions of the product. • Ball bearing slides with quick release. • Dual push handles. • ABS plastic molded top. • 5” Premium easy roll casters (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping • Pre-threaded holes on sides & back to easily mount accessories. • Latex Free.
Description
Waterloo Healthcare's 3 Drawer Crash Cart. Steel Construction with 4 choices for Locking Options and 16 colors to choose from. Drawer Configuration from top: 4" - 9" - 9" Standard Features: • Antimicrobial properties built-in to protect portions of the product. • Ball bearing slides with quick release. • Dual push handles. • ABS plastic molded top. • 5” Premium easy roll casters (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping • Pre-threaded holes on sides & back to easily mount accessories. • Latex Free.

Suppliers

Company
Product
Description
Supplier Links
3 Drawer Steel Crash Cart - USRLU-499-RED - Waterloo Healthcare
Phoenix, AZ, USA
3 Drawer Steel Crash Cart
USRLU-499-RED
3 Drawer Steel Crash Cart USRLU-499-RED
Waterloo Healthcare's 3 Drawer Crash Cart. Steel Construction with 4 choices for Locking Options and 16 colors to choose from. Drawer Configuration from top: 4" - 9" - 9" Standard Features: • Antimicrobial properties built-in to protect portions of the product. • Ball bearing slides with quick release. • Dual push handles. • ABS plastic molded top. • 5” Premium easy roll casters (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping • Pre-threaded holes on sides & back to easily mount accessories. • Latex Free.

Waterloo Healthcare's 3 Drawer Crash Cart. Steel Construction with 4 choices for Locking Options and 16 colors to choose from.
Drawer Configuration from top:
4" - 9" - 9"
Standard Features:
• Antimicrobial properties built-in to protect portions of the product.
• Ball bearing slides with quick release.
• Dual push handles.
• ABS plastic molded top.
• 5” Premium easy roll casters (1) full swivel, (2) swivel w/brake, (1) swivel w/ tracking.
• Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping

• Pre-threaded holes on sides & back to easily mount accessories.

• Latex Free.

Supplier's Site

Technical Specifications

  Waterloo Healthcare
Product Category Material Handling Carts and Trucks
Product Number USRLU-499-RED
Product Name 3 Drawer Steel Crash Cart
Cart / Truck Type 3 Drawer Crash
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Trolleys - 7898542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 110 to 331 lbs (50 to 150 kg)
Material Aluminum
Length 35 inch (890 mm)
View Details