Waterloo Healthcare 3 Drawer Junior Short Lightweight Aluminum Treatment Cart JSGKA-399-NTL.

Description
Waterloo Healthcare's 3 Drawer Treatment Carts . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3"-9"-9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • ABS plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/ brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.
Description
Waterloo Healthcare's 3 Drawer Treatment Carts . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3"-9"-9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • ABS plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/ brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Suppliers

Company
Product
Description
Supplier Links
3 Drawer Junior Short Lightweight Aluminum Treatment Cart - JSGKA-399-NTL. - Waterloo Healthcare
Phoenix, AZ, USA
3 Drawer Junior Short Lightweight Aluminum Treatment Cart
JSGKA-399-NTL.
3 Drawer Junior Short Lightweight Aluminum Treatment Cart JSGKA-399-NTL.
Waterloo Healthcare's 3 Drawer Treatment Carts . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels. Drawer Configuration from top down: 3"-9"-9" Standard Features: • The patented U-DivideTM Divider System included in every drawer! • New dual pull-out shelves provide additional work surface on both sides of the cart. • Antimicrobial properties built-in to protect portions of the product. • 4 vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes. • 2 side mounting panels to assist in placement of accessories. • Dual push handles. • ABS plastic top minimizes wrist strain when writing or working on the cart’s surface. • Centralized locking with 5 available options. • Ability to configure drawers to fit individual needs at no additional charge. • 5” Premium easy roll casters. (1) full swivel, (2) swivel w/ brake, (1) swivel w/ tracking. • Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping. • Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Waterloo Healthcare's 3 Drawer Treatment Carts . Lightweight Aluminum Construction with 6 choices for Locking Options and 16 colors to choose from for the drawer panels.
Drawer Configuration from top down: 3"-9"-9"
Standard Features:
• The patented U-DivideTM Divider System included in every drawer!
• New dual pull-out shelves provide additional work surface on both sides of the cart.
• Antimicrobial properties built-in to protect portions of the product.
• 4 vertical aluminum corner mounting tracks to mount accessories without the need of predrilled holes.
• 2 side mounting panels to assist in placement of accessories.
• Dual push handles.
• ABS plastic top minimizes wrist strain when writing or working on the cart’s surface.
• Centralized locking with 5 available options.
• Ability to configure drawers to fit individual needs at no additional charge.
• 5” Premium easy roll casters. (1) full swivel, (2) swivel w/ brake, (1) swivel w/ tracking.
• Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping.
• Drawers with ball bearing slides were designed to push in and lock even after the cart has been secured.

Supplier's Site

Technical Specifications

  Waterloo Healthcare
Product Category Material Handling Carts and Trucks
Product Number JSGKA-399-NTL.
Product Name 3 Drawer Junior Short Lightweight Aluminum Treatment Cart
Cart / Truck Type 3 Drawer Treatment
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Sack Trucks - 134213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 23 inch (583 mm)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details