WanTcom, Inc. RF & MW LNA WZA310

Description
100-2000 MHz Low Noise Wide Band; WP-30 Housing with Female SMA Connectors
Request a Quote Datasheet
Description
100-2000 MHz Low Noise Wide Band; WP-30 Housing with Female SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA310 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA310
RF & MW LNA WZA310
100-2000 MHz Low Noise Wide Band; WP-30 Housing with Female SMA Connectors

100-2000 MHz Low Noise Wide Band; WP-30 Housing with Female SMA Connectors

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA310
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 2000 MHz
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 500 MHz to 5500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-6W+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
4 suppliers
APM-7098PA, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098PA - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type Connectorized; connectorized
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details