WanTcom, Inc. RF & MW LNA WZA302

Description
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM and GPS Applications.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM and GPS Applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA302 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA302
RF & MW LNA WZA302
WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM and GPS Applications.

WZA Series Connectorized Economic Low Noise Amplifier. Cellular, GSM and GPS Applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA302
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 1500 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-18000-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 18000 MHz
Output VSWR 2 :1
View Details
7.9 - 11 GHz, 25 Watt GaN Power Amplifier - QPA1011 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers