WanTcom, Inc. RF & MW LNA WZA205

Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS Application.
Request a Quote Datasheet
Description
WZA Series Connectorized Economic Low Noise Amplifier. GPS Application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA205 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA205
RF & MW LNA WZA205
WZA Series Connectorized Economic Low Noise Amplifier. GPS Application.

WZA Series Connectorized Economic Low Noise Amplifier. GPS Application.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA205
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 1100 to 1600 MHz
Maximum Gain 18 dB
Output Power 18 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA9419TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1930 to 2025 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 18000 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details