WanTcom, Inc. RF & MW LNA WZA108

Description
2.7 - 3.5 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 2.7-3.5 GHz; 1.0 dB noise figure; 26.0 dBm output IP3; 14.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA. Applications: Mobile Infrastructures; WiMax; Security System; Measurement; Fixed Wireless.
Request a Quote Datasheet
Description
2.7 - 3.5 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 2.7-3.5 GHz; 1.0 dB noise figure; 26.0 dBm output IP3; 14.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA. Applications: Mobile Infrastructures; WiMax; Security System; Measurement; Fixed Wireless.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WZA108 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WZA108
RF & MW LNA WZA108
2.7 - 3.5 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 2.7-3.5 GHz; 1.0 dB noise figure; 26.0 dBm output IP3; 14.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA. Applications: Mobile Infrastructures; WiMax; Security System; Measurement; Fixed Wireless.

2.7 - 3.5 GHz LOW NOISE WIDE BAND AMPLIFIER. Key Features: 2.7-3.5 GHz; 1.0 dB noise figure; 26.0 dBm output IP3; 14.0 dB Gain; 12.0 dBm P1dB; 1.5:1 VSWR; Single Power Supply; RoHS Compliant; Made in USA. Applications: Mobile Infrastructures; WiMax; Security System; Measurement; Fixed Wireless.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WZA108
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 15 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1812TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details