WanTcom, Inc. RF & MW Power Amplifier WPM1114C

Description
1.2- 1.4 GHz POWER AMPLIFIER. WPM1114C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
1.2- 1.4 GHz POWER AMPLIFIER. WPM1114C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM1114C - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM1114C
RF & MW Power Amplifier WPM1114C
1.2- 1.4 GHz POWER AMPLIFIER. WPM1114C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure. The amplifier is designed to meet the rugged standard of MIL-STD-202.

1.2- 1.4 GHz POWER AMPLIFIER. WPM1114C integrates WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and unconditional stable performances together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has the gold plated standard flange package structure. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM1114C
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 1200 to 1400 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-8000-12000-32-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 12000 MHz
Minimum Gain 32 dB
View Details
2.9 - 3.5 GHz 150 Watt Power Amplifier - QPA3070 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details