WanTcom, Inc. RF & MW Power Amplifier WPM005-15A

Description
WPM005-15A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and exceptional gain flatness together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet
Description
WPM005-15A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and exceptional gain flatness together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WPM005-15A - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WPM005-15A
RF & MW Power Amplifier WPM005-15A
WPM005-15A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and exceptional gain flatness together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet. The amplifier is designed to meet the rugged standard of MIL-STD-202g.

WPM005-15A is integrated with WanTcom proprietary power amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum power added efficiency, wideband, high linearity, and exceptional gain flatness together. With single +10.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard WanTcom WPM-3 Gold plated pallet.

The amplifier is designed to meet the rugged standard of MIL-STD-202g.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WPM005-15A
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 20 to 700 MHz
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8350PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8350PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-48-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 48 dB
View Details
RF Amplifiers - 2312-QPA3333TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details