WanTcom, Inc. RF & MW LNA WMM50P

Description
WMM50P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet
Description
WMM50P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM50P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM50P
RF & MW LNA WMM50P
WMM50P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

WMM50P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM50P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 49.9 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Low Noise Amplifiers - NLA-1000-18000-42-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 42 dB
View Details
RF Amplifiers - 2312-QPA4428TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 47 to 1218 MHz
View Details