WanTcom, Inc. RF & MW LNA WMM1R0P

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM1R0P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM1R0P
RF & MW LNA WMM1R0P
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM1R0P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 42.5 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 900 MHz to 2150 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-2151+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 900 to 2150 MHz
Minimum Gain 0.4000 dB
View Details
3 suppliers