WanTcom, Inc. RF & MW LNA WMM13P

Description
WMM13P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet
Description
WMM13P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM13P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM13P
RF & MW LNA WMM13P
WMM13P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

WMM13P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM13P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 12.94 MHz
Maximum Gain 28 dB
Output Power 14 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6 GHz, 100 Watt GaN Power Amplifier - QPA2309 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Radar Systems
RoHS Compliant RoHS
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details