WanTcom, Inc. RF & MW LNA WMM116P

Description
WMM116P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet
Description
WMM116P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMM116P - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMM116P
RF & MW LNA WMM116P
WMM116P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

WMM116P is integrated with WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wide optimum noise source impedance, and high performances together. With single +10.0V DC operation, the amplifier has the ESD and high RF power protection at the input port. The amplifier has 0.72” x 0.64” x 0.40” 6-pin package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMM116P
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 116 MHz
Maximum Gain 28 dB
Output Power 11 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 6000 MHz, 50Ω, SOT-89 Style Package - PGA-102+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 50 to 6000 MHz
View Details
3 suppliers
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Low-Noise Amplifier Front-end Module with GPS/GNSS Pre-Filter - SKY65702-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1565 to 1606 MHz
Minimum Gain 13.5 dB
View Details