WanTcom, Inc. RF & MW LNA WMA9RA

Description
The WMA9RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the ampliflier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surfance mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 1.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.
Request a Quote Datasheet
Description
The WMA9RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the ampliflier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surfance mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 1.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA9RA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA9RA
RF & MW LNA WMA9RA
The WMA9RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the ampliflier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surfance mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 1.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.

The WMA9RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the ampliflier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.60"" x 0.40"" x 0.10"" surfance mount package (PCB subassembly). This product is optimized for 9.4T MRI applications -- and it has a 1.5Ω input impedance. Other applications include RF Measurement, Current Sensing, and other Medical devices.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA9RA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 300 to 500 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1811SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
1218 MHz CATV Push-Pull Driver Amplifier - ACA2460 - Skyworks Solutions, Inc.
Specs
Minimum Gain 27.5 dB
Maximum Gain 28.5 dB
Operating current   0.2900 amps
View Details