WanTcom, Inc. RF & MW LNA WMA7RA-R5

Description
WMA7RA-R5 integratesWanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to realize optimumlow noise figure, wideband, and high performances together. With single +10.0VDC operation, the amplifier has 0.5 Ohm input impedance and unconditionalstable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mountpackage.
Request a Quote Datasheet
Description
WMA7RA-R5 integratesWanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to realize optimumlow noise figure, wideband, and high performances together. With single +10.0VDC operation, the amplifier has 0.5 Ohm input impedance and unconditionalstable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mountpackage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA7RA-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA7RA-R5
RF & MW LNA WMA7RA-R5
WMA7RA-R5 integratesWanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to realize optimumlow noise figure, wideband, and high performances together. With single +10.0VDC operation, the amplifier has 0.5 Ohm input impedance and unconditionalstable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mountpackage.

WMA7RA-R5 integratesWanTcom proprietary low noise amplifier technologies, high frequency microelectronic assembly techniques, and high reliability designs to realize optimumlow noise figure, wideband, and high performances together. With single +10.0VDC operation, the amplifier has 0.5 Ohm input impedance and unconditionalstable condition. The amplifier has 0.60” x 0.40” x 0.10” surface mountpackage.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA7RA-R5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 298 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Noise Figure 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-12000-40000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers - 2312-QPB3321TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5 to 210 MHz
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details