WanTcom, Inc. RF & MW LNA WMA79D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA79D - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA79D
RF & MW LNA WMA79D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA79D
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
Connectorized SMA, 10W High Power Amplifier, 2 to 18 GHz, 50Ω - ZHL-2G018G010+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 80 C (176 F)
Frequency Range 2000 to 18000 MHz
View Details
12-18 GHz Banded Low Noise Amplifier - ADM-10713PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 12000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
Reverse Amplifier with Step Attenuator - ARA05050 - Skyworks Solutions, Inc.
Specs
Minimum Gain 32 dB
Maximum Gain 32 dB
Noise Figure 1.7 dB
View Details