WanTcom, Inc. RF & MW LNA WMA50A3R-00

Description
50 Ohm LOW NOISE AMPLIFIER FOR MRI APPLICATIONS. WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V - +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote
Description
50 Ohm LOW NOISE AMPLIFIER FOR MRI APPLICATIONS. WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V - +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA50A3R-00 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA50A3R-00
RF & MW LNA WMA50A3R-00
50 Ohm LOW NOISE AMPLIFIER FOR MRI APPLICATIONS. WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V - +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

50 Ohm LOW NOISE AMPLIFIER FOR MRI APPLICATIONS. WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V - +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA50A3R-00
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 120 to 130 MHz
Maximum Gain 26 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

1930 – 2170 MHz, 0.5 W Power Amplifier - SKY65171-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 1930 to 2170 MHz
Minimum Gain 30 dB
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2 - 20 GHz, Wideband High OIP2 Amplifier - ADM-11122PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers