WanTcom, Inc. RF & MW LNA WMA50A

Description
WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V ~ +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote
Description
WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V ~ +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA50A - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA50A
RF & MW LNA WMA50A
WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V ~ +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

WMA50A series integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, and high linearity together. With single +7.0V ~ +13.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-6 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA50A
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 48 to 130 MHz
Maximum Gain 26 dB
Output Power 12 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers - BGA123L4E6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications Beidou, Galileo, GLONASS, GPS
Frequency Range 1550 to 1615 MHz
View Details
4 suppliers