WanTcom, Inc. RF & MW LNA WMA3RA

Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet
Description
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA3RA - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA3RA
RF & MW LNA WMA3RA
SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

SMT Magnetic Radio Imaging (MRI) Pre-Amplifiers - LNA|WMA3RA integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.0 Ohm input impedance and unconditional stable condition. The amplifier has 0.60 in x 0.40 in x 0.10 in surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA3RA
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 127 MHz
Maximum Gain 28.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Amplifiers - BGA628L7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
AMM-0001M, 45 - 95 GHz mmWave LO Driver Amplifier - AMM-0001M - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type Connectorized; connectorized
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
SMT MMIC, Medium Power, Linear, pHEMT Amplifier, 800 MHz to 1200 MHz, 50Ω, 5x6 mm MSiP Style Package - YSF-122+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 800 to 1200 MHz
Minimum Gain 18.1 dB
View Details
3 suppliers