WanTcom, Inc. RF & MW LNA WMA25D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA25D - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA25D
RF & MW LNA WMA25D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA25D
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-29-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 29 dB
View Details
RF Amplifiers - 2312-QPL7420TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 1800 MHz
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
ADM3-0022PA-H, Broadband Power Amplifier - ADM3-0022PA-H - Marki Microwave LLC
Specs
Amplifier Type Power Amplifier
Frequency Range 0.0 to 22000 MHz
Package Type Connectorized; connectorized
View Details