WanTcom, Inc. RF & MW Driver Amplifier WMA1T5AE

Description
WMA1T5AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.40” x 0.25” x 0.08” surface mount package.
Request a Quote Datasheet
Description
WMA1T5AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.40” x 0.25” x 0.08” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF & MW Driver Amplifier
WMA1T5AE
RF & MW Driver Amplifier WMA1T5AE
WMA1T5AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.40” x 0.25” x 0.08” surface mount package.

WMA1T5AE integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.40” x 0.25” x 0.08” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1T5AE
Product Name RF & MW Driver Amplifier
Frequency Range 63 to 64 MHz
Maximum Gain 28 dB
Output Power 9 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6-18 GHz Broadband Low Noise Amplifier - ADM-10709PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-500-18000-40-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - 2312-CMD295C4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details