WanTcom, Inc. RF & MW LNA WMA1R5A-R5

Description
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.
Request a Quote Datasheet
Description
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R5A-R5 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R5A-R5
RF & MW LNA WMA1R5A-R5
WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.

WMA Series SMT Magnetic Radio Imaging (MRI) Pre-Amplifier. MRI Application. Special low input impedance (Zin) = 0.5Ω.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R5A-R5
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 63.8 MHz
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-2000-26500-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 26500 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPL1812SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details