WanTcom, Inc. RF & MW LNA WMA1R0C

Description
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet
Description
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WMA1R0C - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WMA1R0C
RF & MW LNA WMA1R0C
1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.

1.0T LOW NOISE PRE-AMPLIFIER. WMA1R0C integrates WanTcom proprietary low noise amplifier technologies, high frequency micro electronic assembly techniques, and high reliability designs to realize optimum low noise figure, wideband, and high performances together. With single +10.0V DC operation, the amplifier has 1.5 Ohm input impedance and unconditional stable condition. The amplifier has 0.50” x 0.40” x 0.10” surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WMA1R0C
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range ? to 42.5 MHz
Maximum Gain 28 dB
Output Power 10 dBm
Noise Figure 0.4800 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
22 - 57 GHz GaAs Driver Amplifier - AMM-7210ACH - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type bare-die
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier Module, 500 MHz to 1200 MHz, 50Ω, MSiP Style Package - HXG-122+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Frequency Range 500 to 1200 MHz
View Details
3 suppliers