WanTcom, Inc. RF & MW LNA WLLA08-3535AS

Description
0.8-1.0 GHz LOW NOISE LIMITER AMPLIFIER. WLLA08-3535A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet
Description
0.8-1.0 GHz LOW NOISE LIMITER AMPLIFIER. WLLA08-3535A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - WLLA08-3535AS - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
WLLA08-3535AS
RF & MW LNA WLLA08-3535AS
0.8-1.0 GHz LOW NOISE LIMITER AMPLIFIER. WLLA08-3535A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

0.8-1.0 GHz LOW NOISE LIMITER AMPLIFIER. WLLA08-3535A integrates WanTcom proprietary low noise amplifier technology, high frequency micro electronic assembly techniques, and high reliability design to realize optimum low noise figure, wideband, high linearity, and unconditional stable performances together. With single +5.0V DC operation, the amplifier has optimal input and output matching in the specified frequency range at 50-Ohm impedance system. The amplifier has standard SMA connectorized WP-5 gold plated housing. The amplifier is designed to meet the rugged standard of MIL-STD-202.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WLLA08-3535AS
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 800 to 1000 MHz
Maximum Gain 35 dB
Output Power 20 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-4000-8000-22-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4000 to 8000 MHz
Minimum Gain 22 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 7000 MHz, 50Ω, SOT-89 Style Package - GVA-82+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 7000 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details