The WLLA0530A is a wideband low noise amplifier designed for operation from 400 to 3000 MHz, intended for mobile infrastructure, cellular, GPS, and ISM applications. It is packaged in a WP-30 housing and operates with a single +5.0 V supply, drawing 25 mA at room temperature. The device provides 15.0 dB gain with a noise figure of 1.2 to 1.4 dB, a 1 dB compression point of 9 to 12 dBm, and an output third-order intercept of 18 to 22 dBm. Input and output VSWR are 1.4:1 to 1.5:1, and reverse isolation exceeds 20 dB. The operating temperature ranges from -40°C to 85°C, with a maximum case temperature of 85°C and thermal resistance of 220 °C/W. It supports up to 30 dBm continuous RF input power and is RoHS compliant.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WLLA0530A |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 400 to 3000 MHz |
| Maximum Gain | 15 dB |
| Output Power | 12 dBm |
| Noise Figure | 1.2 dB |